Status: | Active |
---|---|
Series: | MAX4636 |
RoHS: | Unknown |
Prices starting from US$1.47
Guaranteed On-Resistance 4Ω (max) +5V Supply 5.5Ω (max) +3V Supply |
4Ω (max) +5V Supply |
5.5Ω (max) +3V Supply |
Guaranteed Match Between Channels 0.2Ω (max) |
0.2Ω (max) |
Guaranteed Flatness Over Signal Range 1Ω (max) with +5V Supply |
1Ω (max) with +5V Supply |
Fast Switching Speeds 14ns (max) Turn-On Time 6ns (max) Turn-Off Time |
14ns (max) Turn-On Time |
6ns (max) Turn-Off Time |
1.8V Operation 100Ω (typ) On-Resistance Over Temperature 56ns (typ) Turn-On Time 17ns (typ) Turn-Off Time |
100Ω (typ) On-Resistance Over Temperature |
56ns (typ) Turn-On Time |
17ns (typ) Turn-Off Time |
+1.8V to +5.5V Single-Supply Operation |
Rail-to-Rail Signal Handling |
Low Crosstalk: -67dB at 1MHz |
High Off-Isolation: -65dB at 1MHz |
THD: 0.1% |
Configuration | 2-to-1SPDT |
---|---|
# Channels | 2 |
VSUPPLY (Single) (V) (min) | 1.8 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 4 |
RFLAT(ON) (Ω) (typ) | 0.5 |
Package/Pins | TDFN/10UMAX/10 |
BudgetaryPrice (See Notes) | 1.98 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 5.5ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Switch Case | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Fast, Low-Voltage, Dual 4Ohm S | Analog Devices |
ANALOGUE SWITCH DUAL SPDT | RS |
Analogue Switch, Dual, Umax-10 | Newark Electronics |
ANALOGUE SWITCH, DUAL, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX4636EUB+ ?
Additional datasheets, footprints and schematics for MAX4636EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX4636EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4636EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4636EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4636EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4636EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4636EUB+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4636EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4636EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX4636EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX4636EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.