Status: | Active |
---|---|
Series: | MAX4632 |
RoHS: | Unknown |
Fault Protection ±40V with Power Off ±36V with ±15V Supplies (MAX4631/MAX4633) ±25V with ±15V Supplies (MAX4632) |
±40V with Power Off |
±36V with ±15V Supplies (MAX4631/MAX4633) |
±25V with ±15V Supplies (MAX4632) |
Rail-to-Rail Signal Handling |
No Power-Supply Sequencing Required |
All Switches Off with Power Off |
Output Clamped to Appropriate Supply Voltage During Fault Condition; No Transition Glitch |
85Ω (max) Signal Paths with ±15V Supplies |
±4.5V to ±18V Dual Supplies |
+9V to +36V Single Supply |
Low Power Consumption: <6mW |
Pin Compatible with Industry-Standard DG401/DG403/DG405 |
TTL- and CMOS-Logic Compatible Inputs with Single +9V to +15V, or ±15V Supplies |
Configuration | SPDT |
---|---|
# Channels | 2 |
Functions | Switch |
VSUPPLY (Single) (V) (min) | 9 |
VSUPPLY (Single) (V) (max) | 36 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 18 |
RON (Ω) (max) | 85 |
Package/Pins | SOIC (N)/16 |
BudgetaryPrice (See Notes) | 4.75 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 200ohm |
Supply Voltage Range | 9V to 36V ± 4.5V to ± 18V |
Analogue Switch Case | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Fault-Protected, High-Voltage, | Analog Devices |
ANALOGUE SWITCH, DUAL, NSOIC-16 | Farnell |
Analogue Switch, Dual, Nsoic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4632CSE+ ?
Additional datasheets, footprints and schematics for MAX4632CSE+ are listed on our Part Details page. You can also find images and similar parts to MAX4632CSE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4632CSE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4632CSE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4632CSE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4632CSE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4632CSE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4632CSE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4632CSE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4632CSE+ ?
You can fill out our help required form which you can use to request a quote for MAX4632CSE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.