Status: | Active |
---|---|
Series: | MAX4627 |
RoHS: | Unknown |
Low RON 0.5Ω max (+5V Supply) 0.9Ω max (+3V Supply) |
0.5Ω max (+5V Supply) |
0.9Ω max (+3V Supply) |
0.1Ω max RON Flatness (+5V Supply) |
Overcurrent Protection |
Single-Supply Operation (+1.8V to +5.5V) |
Available in SOT23 Packages |
Fast Switching: tON = 50ns max, tOFF = 30ns max |
TTL-Logic Compatible at +5V |
Pin Compatible with MAX4514 (MAX4626) |
Pin Compatible with MAX4515 (MAX4627) |
Configuration | SPST |
---|---|
# Channels | 1 |
Normal Position | Closed |
VSUPPLY (Single) (V) (min) | 1.8 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 0.5 |
RFLAT(ON) (Ω) (typ) | 0.05 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 1.68 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NC |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 0.8ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Switch Case | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
0.5Ohm, Low-Voltage, Single-Su | Analog Devices |
0.5Ohm Low-Voltage SPST Analog Switches | RS |
Analogue Switch, Single, Sot-23-5 | Newark Electronics |
ANALOGUE SWITCH, SINGLE, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a MAX4627EUK+T ?
Additional datasheets, footprints and schematics for MAX4627EUK+T are listed on our Part Details page. You can also find images and similar parts to MAX4627EUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4627EUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4627EUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4627EUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4627EUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4627EUK+T have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4627EUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4627EUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX4627EUK+T ?
You can fill out our help required form which you can use to request a quote for MAX4627EUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.