Status: | Active |
---|---|
Series: | MAX4616 |
RoHS: | Unknown |
Fast Switching Times 12ns tON, 10ns tOFF |
12ns tON, 10ns tOFF |
Pin Compatible with Industry-Standard 74HC4066/MAX4610 |
Guaranteed On-Resistance 10Ω max (+5V supply) 20Ω max (+3V supply) |
10Ω max (+5V supply) |
20Ω max (+3V supply) |
Guaranteed Match Between Channels (1Ω max) |
Guaranteed Flatness Over Signal Range (1Ω max) |
< 6nA Off-Leakage Current Over Temperature (TA = +85°C) |
Rail-to-Rail® Signal Handling |
TTL/CMOS-Logic Compatible |
Configuration | SPST |
---|---|
# Channels | 4 |
Normal Position | Open/Closed |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 10 |
RFLAT(ON) (Ω) (typ) | 0.3 |
Package/Pins | PDIP/14SOIC (N)/14TSSOP/14 |
BudgetaryPrice (See Notes) | 1.43 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 60ohm |
Supply Voltage Range | 2V to 5.5V |
Analogue Switch Case | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage, High-Speed, Quad, | Analog Devices |
Analogue Switch, Quad, Dip-14 | Newark Electronics |
ANALOGUE SWITCH, QUAD, DIP-14 | element14 |
Where can I find additional details, specifications and documents for a MAX4616CPD+ ?
Additional datasheets, footprints and schematics for MAX4616CPD+ are listed on our Part Details page. You can also find images and similar parts to MAX4616CPD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4616CPD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4616CPD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4616CPD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4616CPD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4616CPD+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4616CPD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4616CPD+ often in real-time on the comparison pages.
What if I can't find stock of MAX4616CPD+ ?
You can fill out our help required form which you can use to request a quote for MAX4616CPD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.