Status: | Active |
---|---|
Series: | MAX4588 |
RoHS: | Unknown |
Low Insertion Loss: -2.5dB up to 100MHz |
High Off-Isolation: -74dB at 10MHz |
Low Crosstalk: -70dB up to 10MHz |
16MHz -0.1dB Signal Bandwidth |
180MHz -3dB Signal Bandwidth |
60Ω (max) On-Resistance with ±5V Supplies |
4Ω (max) On-Resistance Matching with ±5V Supplies |
2Ω (max) On-Resistance Flatness with ±5V Supplies |
+2.7V to +12V Single Supply |
±2.7V to ±6V Dual Supplies |
Low Power Consumption: < 20µW |
Rail-to-Rail, Bidirectional Signal Handling |
Parallel or SPI/MICROWIRE-Compatible Serial Interface |
> ±2kV ESD Protection per Method 3015.7 |
TTL/CMOS-Compatible Inputs with VL = +5V |
Functions | Mux |
---|---|
Configuration | 2 x 4-to-1 |
Interface | 3-WireParallelSerial |
RON (Ω) (max) | 60 |
ILEAK(OFF) (nA) (max) | 0.2 |
RFLAT(ON) (Ω) (max) | 2 |
tON (ns) (max) | 450 |
Package/Pins | SOIC (W)/28SSOP/28 |
BudgetaryPrice (See Notes) | 3.14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | - |
---|---|
Frequency Max | 180MHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 12V |
RF IC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage, High-Isolation, D | Analog Devices |
RF VIDEO MULTIPLEXER, 180MHZ, SSOP-28 | element14 |
Rf Video Multiplexer, 180Mhz, Ssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4588CAI+ ?
Additional datasheets, footprints and schematics for MAX4588CAI+ are listed on our Part Details page. You can also find images and similar parts to MAX4588CAI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4588CAI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4588CAI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4588CAI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4588CAI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4588CAI+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4588CAI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4588CAI+ often in real-time on the comparison pages.
What if I can't find stock of MAX4588CAI+ ?
You can fill out our help required form which you can use to request a quote for MAX4588CAI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.