Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
AUDIO/VIDEO MUX, 4 | 1, 300MHZ, UMAX-10 |
---|---|
Multiplexer Configuration | 4 |
Bandwidth | 300MHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
TV / Video Case Style | µMAX |
No. of Pins | 10Pins |
Cross Talk | -60dB |
RoHS Compliant | Yes |
Audio/Video Mux, 4:1, 300Mhz, Umax-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4587EUB+?
Additional datasheets, footprints and schematics for MAX4587EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX4587EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4587EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4587EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX4587EUB+ fall under?
The MAX4587EUB+ is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Video Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MAX4587EUB+ when available in the Video Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4587EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4587EUB+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MAX4587EUB+ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MAX4587EUB+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4587EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX4587EUB+?
You can fill out our help required form which you can use to request a quote for MAX4587EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.