Status: | Active |
---|---|
Series: | MAX4564 |
RoHS: | Unknown |
60Ω max (40Ω, typ) On-Resistance (RON) |
3Ω max (0.75Ω, typ) RON Matching Between Channels |
10Ω (max) RON Flatness |
Low Charge Injection: 3pC (typ) |
Low ±1nA Leakage Current at +25°C |
Fast Switching tON = 60ns (max) tOFF = 40ns (max) |
tON = 60ns (max) |
tOFF = 40ns (max) |
Guaranteed Break-Before-Make Switching |
TTL/CMOS-Logic Compatible |
Low Crosstalk: -72dB (1MHz) |
High Off-Isolation: -77dB (1MHz) |
Bandwidth -3dB: > 450MHz (typ) |
Available in an 8-Pin SOT23 Package |
Configuration | SPDT |
---|---|
# Channels | 1 |
Functions | Switch |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 12 |
VSUPPLY (Dual) (±V) (min) | 1.8 |
VSUPPLY (Dual) (±V) (max) | 6 |
RON (Ω) (max) | 60 |
Bandwidth (MHz) | 450 |
Package/Pins | SOT23/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.09 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 275ohm |
Supply Voltage Range | 1.8V to 12V ± 1.8V to ± 6V |
Analogue Switch Case | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage, Dual-Supply, SPDT | Analog Devices |
Analogue Switch, Single, Umax-8 | Newark Electronics |
ANALOGUE SWITCH, SINGLE, UMAX-8 | element14 |
Where can I find additional details, specifications and documents for a MAX4564EUA+ ?
Additional datasheets, footprints and schematics for MAX4564EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX4564EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4564EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4564EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4564EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4564EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4564EUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4564EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4564EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4564EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX4564EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.