Status: | Active |
---|---|
Series: | MAX4562 |
RoHS: | Unknown |
Selectable Soft-Switching Mode for "Clickless" Audio Operation |
30Ω max On-Resistance |
Audio Performance -85dB Off-Isolation at 20kHz -85dB Crosstalk at 20kHz -0.007% THD |
-85dB Off-Isolation at 20kHz |
-85dB Crosstalk at 20kHz |
-0.007% THD |
Video Performance -55dB Off-Isolation at 10MHz -55dB Crosstalk at 10MHz |
-55dB Off-Isolation at 10MHz |
-55dB Crosstalk at 10MHz |
T-Switch Configurable for Improved Off-Isolation |
Serial Interface 2-Wire I²C-Compatible (MAX4562) 3-Wire SPI/QSPI/MICROWIRE-Compatible (MAX4563) |
2-Wire I²C-Compatible (MAX4562) |
3-Wire SPI/QSPI/MICROWIRE-Compatible (MAX4563) |
Single-Supply Operation from +2.7V to +5.5 |
Functions | Switch |
---|---|
Configuration | 2 x SPST + 2 x SPDT |
Interface | 2-WireSerial |
RON (Ω) (max) | 20 |
ILEAK(OFF) (nA) (max) | 1 |
RFLAT(ON) (Ω) (max) | 5 |
tON (ns) (max) | 12000 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 3.14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Video Switching Configuration | - |
---|---|
Bandwidth | 300MHz |
Cross Talk | -85dB |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
TV / Video Case Style | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Serially Controlled, Clickless | Analog Devices |
VIDEO SWITCH, SPDT/SPST, 300MHZ, QSOP-16 | Farnell |
Video Switch, Spdt/Spst, 300Mhz, Qsop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4562EEE+ ?
Additional datasheets, footprints and schematics for MAX4562EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX4562EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4562EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4562EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4562EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4562EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4562EEE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4562EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4562EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4562EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX4562EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.