Status: | Active |
---|---|
Series: | MAX4545 |
RoHS: | Unknown |
Low 50Ω Insertion Loss: -1dB at 100MHz |
High 50Ω Off Isolation: -80dB at 10MHz |
Low 50Ω Crosstalk: -80dB at 10MHz |
DC to 300MHz -3dB Signal Bandwidth |
20Ω Signal Paths with ±5V Supplies |
1Ω Signal-Path Matching with ±5V Supplies |
0.5Ω Signal-Path Flatness with ±5V Supplies |
±2.7V to ±6V Dual Supplies |
+2.7V to +12V Single Supply |
Low Power Consumption: < 1µW |
Rail-to-Rail Bidirectional Signal Handling |
Pin Compatible with Industry-Standard DG540, DG542, DG643 |
> 2kV ESD Protection per Method 3015.7 |
TTL/CMOS-Compatible Inputs with Single +5V or ±5V |
Functions | Switch |
---|---|
Configuration | 4 x SPST NO |
Interface | Parallel |
RON (Ω) (max) | 20 |
ILEAK(OFF) (nA) (max) | 5 |
RFLAT(ON) (Ω) (max) | 0.5 |
tON (ns) (max) | 150 |
Package/Pins | SOIC (W)/20SSOP/20 |
BudgetaryPrice (See Notes) | 3.27 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 0Hz |
---|---|
Frequency Max | 300MHz |
RF IC Case Style | SSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 12V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Bandwidth | 400MHz |
Base Number | 4545 |
Frequency Range | 0Hz to 300MHz |
IC Temperature Range | Commercial |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 2.7V to 12V ± 2.7V to ± 6V |
Switch Operation | Off-On |
Termination Type | Surface Mount Device |
Quad/Dual, Low-Voltage, Bidire | Analog Devices |
IC: analog switch | Transfer Multisort Elektronik |
Quad Video Amp, Smd, 4545, Ssop20 | Newark Electronics |
QUAD VIDEO AMP, SMD, 4545, SSOP20 | element14 |
Where can I find additional details, specifications and documents for a MAX4545CAP+ ?
Additional datasheets, footprints and schematics for MAX4545CAP+ are listed on our Part Details page. You can also find images and similar parts to MAX4545CAP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4545CAP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4545CAP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4545CAP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4545CAP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4545CAP+ have stock available?
Authorised distributors including Analog Devices, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4545CAP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4545CAP+ often in real-time on the comparison pages.
What if I can't find stock of MAX4545CAP+ ?
You can fill out our help required form which you can use to request a quote for MAX4545CAP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.