Status: | Active |
---|---|
Series: | MAX4529 |
RoHS: | Unknown |
High 50Ω Off Isolation: -80dB at 10MHz |
DC to 300MHz -3dB Signal Bandwidth |
70Ω Signal Paths with ±5V Supplies |
10Ω Signal-Path Flatness with ±5V Supplies |
±2.7V to ±6V Dual Supplies |
+2.7V to +12V Single Supply |
Low Power Consumption: < 1µW |
Rail-to-Rail Bidirectional Signal Handling |
>2kV ESD Protection per Method 3015.7 |
TTL/CMOS-Compatible Inputs with Single +5V or ±5V |
Functions | Switch |
---|---|
Configuration | 1 x SPST NC |
Interface | Parallel |
RON (Ω) (max) | 70 |
ILEAK(OFF) (nA) (max) | 1 |
RFLAT(ON) (Ω) (max) | 10 |
tON (ns) (max) | 75 |
Package/Pins | SOIC (N)/8SOT23/6 |
BudgetaryPrice (See Notes) | 1.3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Video Switching Configuration | SPST |
---|---|
Bandwidth | 300MHz |
Cross Talk | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 12V |
TV / Video Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage, Bidirectional RF | Analog Devices |
Rf Video Switch, Spst, 300Mhz, Sot-23-6 | Newark Electronics |
RF VIDEO SWITCH, SPST, 300MHZ, SOT-23-6 | Farnell |
Where can I find additional details, specifications and documents for a MAX4529CUT+T ?
Additional datasheets, footprints and schematics for MAX4529CUT+T are listed on our Part Details page. You can also find images and similar parts to MAX4529CUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4529CUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4529CUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4529CUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4529CUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4529CUT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4529CUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4529CUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX4529CUT+T ?
You can fill out our help required form which you can use to request a quote for MAX4529CUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.