Status: | Active |
---|---|
Series: | MAX4516 |
RoHS: | Unknown |
Available in SOT23-5 Package |
±1V to ±6V Dual-Supply Operation |
Guaranteed On-Resistance: 20Ω with ±5V Supplies |
Guaranteed Low Off-Leakage Currents: 1nA at +25°C 20nA at +85°C |
1nA at +25°C |
20nA at +85°C |
Guaranteed Low On-Leakage Currents: 2nA at +25°C 40nA at +85°C |
2nA at +25°C |
40nA at +85°C |
Low Charge Injection: 20pC Max |
Fast Switching Speed: tON = 100ns, tOFF = 75ns |
tON > tOFF at ±5V |
CMOS Logic Compatible with ±5V Supplies |
Configuration | SPST |
---|---|
# Channels | 1 |
Normal Position | Open |
VSUPPLY (Dual) (±V) (min) | 1 |
VSUPPLY (Dual) (±V) (max) | 6 |
VSIGNAL (V) (min) | -6 |
VSIGNAL (V) (max) | 6 |
Dynamic Range (max) (V) (max) | 12 |
RON (Ω) (max) | 20 |
RFLAT(ON) (Ω) (typ) | 2 |
Package/Pins | PDIP/8SOIC (N)/8SOT23/5 |
BudgetaryPrice (See Notes) | 0.92 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NO |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 20ohm |
Supply Voltage Range | ± 1V to ± 6V |
Analogue Switch Case | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual-Supply, Low On-Resistance | Analog Devices |
Analogue Switch, Single, Sot-23-5 | Newark Electronics |
ANALOGUE SWITCH, SINGLE, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a MAX4516CUK+T ?
Additional datasheets, footprints and schematics for MAX4516CUK+T are listed on our Part Details page. You can also find images and similar parts to MAX4516CUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4516CUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4516CUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4516CUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4516CUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4516CUK+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4516CUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4516CUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX4516CUK+T ?
You can fill out our help required form which you can use to request a quote for MAX4516CUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.