Status: | Active |
---|---|
Series: | MAX4506 |
RoHS: | Unknown |
Overvoltage Protection ±40V with Power Off ±36V with Power On |
±40V with Power Off |
±36V with Power On |
Open Signal Paths with Power Off |
Output Clamps to Either Rail with an Input Overvoltage |
Any On Channel Output is Not Affected by an Overvoltage to Any Other Channel |
100Ω max On-Resistance |
10ns Overvoltage Turn-On Delay |
No Latchup During Power Sequencing |
Rail-to-Rail Signal Handling |
500Ω Output Clamp Resistance During Overvoltage |
Functions | 3-Line |
---|---|
Signal Path Leakage (±nA) (max) | 20 |
ΔRON | 10 |
VSUPPLY (V) | 9.0 to 36.0 |
VSUPPLY (Dual) (±V) (Dual) | 8 to 18 |
RON (Ω) (max) | 100 |
Fault Protect. (±V) | 40 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.62 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Fault Protected High-Voltage Signal-Line Protector |
---|---|
Supply Voltage Min | 9V |
Supply Voltage Max | 36V |
IC Package Type | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Fault-Protected, High-Voltage | Analog Devices |
SIGNAL LINE PROTECTOR, HIGH VOLT, NSOIC8 | Farnell |
Signal Line Protector, 36V, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4506ESA+ ?
Additional datasheets, footprints and schematics for MAX4506ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX4506ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4506ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4506ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4506ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4506ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4506ESA+ have stock available?
Authorised distributors including Analog Devices, Farnell, Newark Electronics and element14 have stock available or on a lead time for MAX4506ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4506ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4506ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX4506ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.