Status: | Active |
---|---|
Series: | MAX4501 |
RoHS: | Unknown |
Available in SOT23-5 and SC70-5 Packages |
+2V to +12V Single-Supply Operation |
Guaranteed On-Resistance: 250 ohms at +5V |
Guaranteed Low Off-Leakage Current 1nA at +25°C 10nA at +85°C |
1nA at +25°C |
10nA at +85°C |
Guaranteed Low On-Leakage Current 2nA at +25°C 20nA at +85°C |
2nA at +25°C |
20nA at +85°C |
Low Charge Injection: 10pC |
Fast Switching Speed: tON = 75ns, tOFF = 50ns |
TTL/CMOS-Logic Compatible with +5V Supply |
Configuration | SPST |
---|---|
# Channels | 1 |
Functions | Switch |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 12 |
RON (Ω) (max) | 250 |
Package/Pins | SC70/5SOIC (N)/8SOT23/5 |
BudgetaryPrice (See Notes) | 0.78 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NO |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 250ohm |
Supply Voltage Range | 2V to 12V |
Analogue Switch Case | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage, SPST, CMOS Analog | Analog Devices |
Analogue Switch, Single, Sot-23-5 | Newark Electronics |
ANALOGUE SWITCH, SINGLE, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a MAX4501EUK+T ?
Additional datasheets, footprints and schematics for MAX4501EUK+T are listed on our Part Details page. You can also find images and similar parts to MAX4501EUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4501EUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4501EUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4501EUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4501EUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4501EUK+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4501EUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4501EUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX4501EUK+T ?
You can fill out our help required form which you can use to request a quote for MAX4501EUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.