Status: | Active |
---|---|
Series: | MAX44286 |
RoHS: | Unknown |
Ultra-Low Input Offset Voltage and Tiny Gain Error Allow Sense Resistor to Detect Tiny Currents (nA) 30µV (max) Offset Voltage 0.23% (max) Gain Accuracy |
30µV (max) Offset Voltage |
0.23% (max) Gain Accuracy |
Low Current Consumption Saves Power 12.5µA ICC for 200kHz Gain Bandwidth |
12.5µA ICC for 200kHz Gain Bandwidth |
Space-Saving 4-Bump WLP Package 0.78mm x 0.78mm x 0.35mm |
0.78mm x 0.78mm x 0.35mm |
Industry-Leading Low-Power Supply Range 1.6V to 5.5V Input Common Mode |
1.6V to 5.5V Input Common Mode |
Four Gain Options Offer Flexibility in Sense Resistor Selection G = 25V/V (MAX44286T) G = 50V/V (MAX44286F) G = 100V/V (MAX44286H) G = 200V/V (MAX44286W) |
G = 25V/V (MAX44286T) |
G = 50V/V (MAX44286F) |
G = 100V/V (MAX44286H) |
G = 200V/V (MAX44286W) |
VSENSE_FS (mV) (recomm.) | 4998196 |
---|---|
VOS @25°C (µV) (max) | 30 |
Output Format | Voltage |
CMVR (V) (min) | 1.6 |
CMVR (V) (max) | 5.5 |
VCC (V) (min) | 1.6 |
VCC (V) (max) | 5.5 |
ICC (µA) (typ) | 12.5 |
Bi-Dir. Curr. Sense | No |
Gain | 100 V/V200 V/V25 V/V50 V/V |
Gain Accuracy @25°C (%) (max) | 0.23 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | ULTRA THIN WLP/4 |
BudgetaryPrice (See Notes) | 1.53 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX44286 |
Kit Application Type | Signal Conditioning |
Application Sub Type | Current Sense Amplifier |
Kit Contents | Eval Board MAX44286 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVKIT for MAX44286-Low Power, | Analog Devices |
Eval Board, Current Sense Amplifier | Newark Electronics |
EVAL BOARD, CURRENT SENSE AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a MAX44286EVKIT# ?
Additional datasheets, footprints and schematics for MAX44286EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX44286EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX44286EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX44286EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX44286EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX44286EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX44286EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX44286EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX44286EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX44286EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX44286EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.