Status: | Active |
---|---|
Series: | MAX44284 |
RoHS: | Unknown |
Supports Use of Small Current-Sense Resistors to Improve Power-Supply Conversion Efficiency and Measurement Accuracy Input Bias Current of 80nA (max) Very Low 2µV Input Offset Voltage (MAX44284F/H) Extremely Low 50nV/°C Input Offset Tempco Coefficient -0.1V to +36V Wide Input Common-Mode Range Low 0.05% Gain Error |
Input Bias Current of 80nA (max) |
Very Low 2µV Input Offset Voltage (MAX44284F/H) |
Extremely Low 50nV/°C Input Offset Tempco Coefficient |
-0.1V to +36V Wide Input Common-Mode Range |
Low 0.05% Gain Error |
Extends Battery Life Low Supply Current of 21µA 1.7V to 5.5V Single Supply Shutdown Input (Independent of VDD) |
Low Supply Current of 21µA |
1.7V to 5.5V Single Supply |
Shutdown Input (Independent of VDD) |
Four Fixed Gain Options Simplify Design 50V/V – MAX44284F 100V/V – MAX44284H 200V/V – MAX44284W 500V/V – MAX44284E |
50V/V – MAX44284F |
100V/V – MAX44284H |
200V/V – MAX44284W |
500V/V – MAX44284E |
VSENSE_FS (mV) (recomm.) | 102550100 |
---|---|
VOS @25°C (µV) (max) | 10 |
Output Format | Voltage |
CMVR (V) (min) | -0.1 |
CMVR (V) (max) | 36 |
VCC (V) (min) | 1.7 |
VCC (V) (max) | 5.5 |
ICC (µA) (typ) | 21 |
Bi-Dir. Curr. Sense | No |
Gain | 100 V/V200 V/V50 V/V500 V/V |
Gain Accuracy @25°C (%) (max) | 0.15 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOT23/6WLP/6 |
BudgetaryPrice (See Notes) | 1.14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 2000pA |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 400Hz |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 15µV |
CMRR | 145dB |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
-0.1~+36V, High Precision, Low | Analog Devices |
CURRENT SENSE AMP, 400HZ, SOT-23-6 | Farnell |
Where can I find additional details, specifications and documents for a MAX44284EAUT+ ?
Additional datasheets, footprints and schematics for MAX44284EAUT+ are listed on our Part Details page. You can also find images and similar parts to MAX44284EAUT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX44284EAUT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX44284EAUT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX44284EAUT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX44284EAUT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX44284EAUT+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX44284EAUT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX44284EAUT+ often in real-time on the comparison pages.
What if I can't find stock of MAX44284EAUT+ ?
You can fill out our help required form which you can use to request a quote for MAX44284EAUT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.