Status: | Active |
---|---|
Series: | MAX44245 |
RoHS: | Unknown |
Reduces Power for Sensitive Precision Applications Low 90µA Quiescent Current per Amplifier |
Low 90µA Quiescent Current per Amplifier |
Eliminates the Cost of Calibration with Increased Accuracy with Maxim’s Patented Autozero Circuitry Very Low Input Voltage Offset 7.5µV (max) Low 30nV/NC Offset Drift (max) |
Very Low Input Voltage Offset 7.5µV (max) |
Low 30nV/NC Offset Drift (max) |
Low Noise Ideal for Sensor Interfaces and Transmitters 50nV/√Hz at 1kHz 0.5µVP-P from 0.1Hz to 10Hz |
50nV/√Hz at 1kHz |
0.5µVP-P from 0.1Hz to 10Hz |
1MHz Gain-Bandwidth Product EMI Suppression Circuitry |
EMI Suppression Circuitry |
Rail-to-Rail Output |
Wide Supply for High-Voltage Front Ends 2.7V to 36V Supply Range |
2.7V to 36V Supply Range |
µMAX, SO, SOT23, TSSOP Packages |
Unity Gain BW (MHz) (typ) | 1 |
---|---|
Input IBIAS (nA) (max) | 0.3 |
VOS (µV) (max) | 7.5 |
VSUPPLY (Total) (V) (min) | 2.7 |
VSUPPLY (Total) (V) (max) | 36 |
# Amplifiers | 4 |
Rail to Rail | Output Only |
Package/Pins | SOIC (N) HYBRID/14TSSOP HYBRID/14 |
BudgetaryPrice (See Notes) | 4.42 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.7V/µs |
Supply Voltage Range | ± 1.35V to ± 18V 2.7V to 36V |
Amplifier Case Style | NSOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
36V, Precision, Low-Power, 90u | Analog Devices |
36V Precision Low-Power 90uA Dual Op Amp | RS |
Op Amp, 1Mhz, 0.7V/Us, Nsoic-14 | Newark Electronics |
OP AMP, 1MHZ, 0.7V/US, NSOIC-14 | element14 |
Where can I find additional details, specifications and documents for a MAX44245ASD+ ?
Additional datasheets, footprints and schematics for MAX44245ASD+ are listed on our Part Details page. You can also find images and similar parts to MAX44245ASD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX44245ASD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX44245ASD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX44245ASD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX44245ASD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX44245ASD+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX44245ASD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX44245ASD+ often in real-time on the comparison pages.
What if I can't find stock of MAX44245ASD+ ?
You can fill out our help required form which you can use to request a quote for MAX44245ASD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.