Status: | Active |
---|---|
Series: | MAX4322 |
RoHS: | Unknown |
6-Bump UCSP Package (MAX4323) |
2.4V to 6.5V Single-Supply Operation |
Rail-to-rail Input Common-Mode Voltage Range |
Rail-to-rail Output Voltage Swing |
5MHz Gain-Bandwidth Product |
650µA Quiescent Current per Amplifier |
700µV Offset Voltage |
No Phase Reversal for Overdriven Inputs |
Drive 250Ω Loads |
25µA Shutdown Mode (MAX4323/MAX4327) |
Unity-Gain Stable for Capacitive Loads Up to 500pF |
Unity Gain BW (MHz) (typ) | 5 |
---|---|
Input IBIAS (nA) (max) | 150 |
VOS (µV) (max) | 2500 |
VSUPPLY (Total) (V) (min) | 2.4 |
VSUPPLY (Total) (V) (max) | 6.5 |
# Amplifiers | 1 |
Rail to Rail | Input/Output |
Package/Pins | SOIC (N)/8SOT23/5UMAX/8 |
BudgetaryPrice (See Notes) | 0.8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 5MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | ± 1.2V to ± 3.25V 2.4V to 6.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Op Amp, 5Mhz, 2V/Us, Sot23-5 | Newark Electronics |
OP AMP, 5MHZ, 2V/US, SOT23-5 | element14 |
Single/Dual/Quad, Low-Cost, UC | Analog Devices |
Where can I find additional details, specifications and documents for a MAX4322EUK+T ?
Additional datasheets, footprints and schematics for MAX4322EUK+T are listed on our Part Details page. You can also find images and similar parts to MAX4322EUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4322EUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4322EUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4322EUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4322EUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4322EUK+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX4322EUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4322EUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX4322EUK+T ?
You can fill out our help required form which you can use to request a quote for MAX4322EUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.