Status: | Active |
---|---|
Series: | MAX4238 |
RoHS: | Unknown |
DC Performance Ideal for High-Precision Sensor Interface Ultra-Low, 0.1µV Offset Voltage 2.0µV (max) at +25°C 2.5µV (max) at -40°C to +85°C 3.5µV (max) at -40° to +125°C Low 10nV/°C Drift Low Noise: 1.5µVP-P from DC to 10Hz 150dB AVOL, 140dB PSRR, 140dB CMRR High Gain-Bandwidth Product 1MHz (MAX4238) 6.5MHz (MAX4239) Ground-Sensing Input Rail-to-Rail Output (RL = 1kΩ) |
Ultra-Low, 0.1µV Offset Voltage 2.0µV (max) at +25°C 2.5µV (max) at -40°C to +85°C 3.5µV (max) at -40° to +125°C |
2.0µV (max) at +25°C |
2.5µV (max) at -40°C to +85°C |
3.5µV (max) at -40° to +125°C |
Low 10nV/°C Drift |
Low Noise: 1.5µVP-P from DC to 10Hz |
150dB AVOL, 140dB PSRR, 140dB CMRR |
High Gain-Bandwidth Product 1MHz (MAX4238) 6.5MHz (MAX4239) |
1MHz (MAX4238) |
6.5MHz (MAX4239) |
Ground-Sensing Input |
Rail-to-Rail Output (RL = 1kΩ) |
Low Power Consumption Reduces System Power Single 2.7V to 5.5V Supply Voltage Range 600µA Supply Current 0.1µA Shutdown Mode |
Single 2.7V to 5.5V Supply Voltage Range |
600µA Supply Current |
0.1µA Shutdown Mode |
Low Power Consumption Reduces System Power |
AEC-Q100 Qualified, Refer to Ordering Information for the List of /V Parts |
Unity Gain BW (MHz) (typ) | 1 |
---|---|
Input IBIAS (nA) (max) | 0.01 |
VOS (µV) (max) | 2 |
VSUPPLY (Total) (V) (min) | 2.7 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 1 |
Rail to Rail | Output Only |
Package/Pins | SOIC (N)/8SOT23/6TDFN/6 |
BudgetaryPrice (See Notes) | 1.08 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.35V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | TDFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ultra-Low Offset/Drift, Low-No | Analog Devices |
Op Amp, 1Mhz, 0.35V/Us, Tdfn-6 | Newark Electronics |
OP AMP, 1MHZ, 0.35V/US, TDFN-6 | Farnell |
Where can I find additional details, specifications and documents for a MAX4238ATT+T ?
Additional datasheets, footprints and schematics for MAX4238ATT+T are listed on our Part Details page. You can also find images and similar parts to MAX4238ATT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4238ATT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4238ATT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4238ATT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4238ATT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4238ATT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX4238ATT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4238ATT+T often in real-time on the comparison pages.
What if I can't find stock of MAX4238ATT+T ?
You can fill out our help required form which you can use to request a quote for MAX4238ATT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.