Status: | Active |
---|---|
Series: | MAX4210 |
RoHS: | Unknown |
Real-Time Current and Power Monitoring |
±1.5% (max) Current-Sense Accuracy |
±1.5% (max) Power-Sense Accuracy |
Two Uncommitted Comparators (MAX4211) |
1.21V Reference Output (MAX4211) |
Three Current/Power Gain Options |
100mV/150mV Current-Sense Full-Scale Voltage |
+4V to +28V Input Source Voltage Range |
+2.7V to +5.5V Power-Supply Voltage Range |
Low Supply Current: 380µA (MAX4210) |
220kHz Bandwidth |
Small 6-Pin TDFN and 8-Pin µMAX Packages (MAX4210) |
VSENSE_FS (mV) (recomm.) | 100150 |
---|---|
Output Format | Voltage |
CMVR (V) (min) | 4 |
CMVR (V) (max) | 28 |
VCC (V) (min) | 2.7 |
VCC (V) (max) | 5.5 |
ICC (µA) (typ) | 380 |
Bi-Dir. Curr. Sense | No |
Gain | 16.67 V/V25 V/V40.96 V/V |
Gain Accuracy @25°C (%) (max) | 1.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TDFN/6UMAX/8 |
BudgetaryPrice (See Notes) | 1.26 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 1.2V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Reset Type | Power Up Down |
Digital IC Case | µMAX |
No. of Pins | 8Pins |
Delay Time | 4µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Function | Power and Current Monitor |
IC Package Type | µMAX |
Power/Current Monitor, 5.5V, Umax-8 | Newark Electronics |
POWER AND CURRENT MONITOR, UMAX-8 | element14 |
MAX4210EEUA+,Cur Pwr Monitors/Regulators | RS |
High-Side Power and Current Mo | Analog Devices |
Where can I find additional details, specifications and documents for a MAX4210EEUA+ ?
Additional datasheets, footprints and schematics for MAX4210EEUA+ are listed on our Part Details page. You can also find images and similar parts to MAX4210EEUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4210EEUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4210EEUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4210EEUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4210EEUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4210EEUA+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Analog Devices have stock available or on a lead time for MAX4210EEUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4210EEUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4210EEUA+ ?
You can fill out our help required form which you can use to request a quote for MAX4210EEUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.