Status: | Active |
---|---|
Series: | MAX417 |
RoHS: | Unknown |
1.2µA Max Quiescent Current per Amplifier |
+2.5V to +10V Single-Supply Range |
500µV Max Offset Voltage (MAX406A/MAX409A) |
< 0.1pA Typical Input Bias Current |
Output Swings Rail-to-Rail |
Input Voltage Range Includes Negative Rail |
Unity Gain BW (MHz) (typ) | 0.15 |
---|---|
Input IBIAS (nA) (max) | 0.01 |
VOS (µV) (max) | 3000 |
VSUPPLY (Total) (V) (min) | 2.5 |
VSUPPLY (Total) (V) (max) | 10 |
# Amplifiers | 2 |
Rail to Rail | Output Only |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 6.38 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 150kHz |
Slew Rate | 80V/ms |
Supply Voltage Range | 2.5V to 10V |
Amplifier Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single, Dual, Quad, 1.2µA Max, | Analog Devices |
OP-AMP, 150KHZ, 80V/MS, NSOIC-8 | Farnell |
Op-Amp, 150Khz, 80V/Ms, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX417ESA+ ?
Additional datasheets, footprints and schematics for MAX417ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX417ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX417ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX417ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX417ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX417ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX417ESA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX417ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX417ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX417ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX417ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.