Status: | Active |
---|---|
Series: | MAX41462_EVKIT-434 |
RoHS: | Unknown |
Evaluates the MAX4146x Family of Sub-1GHz ISM Transmitters |
Single Input Voltage Supply from 1.8V to 3.6V |
Direct Interface with a MAX32630FTHR ARM Microcontroller (MCU) Board |
Available Pmod Hardware Interface |
Windows 7/10-compatible Software |
On-Board SPI Interface Control for the MAX41460 and optional I2C Control for the MAX41461–MAX41464 |
GUI Controls for MAX32630FTHR Board PMIC Operation from 1.8V to 3.3V |
Proven 2-Layer PCB Design |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX41462 |
Application Sub Type | ISM Band Transmitter |
Kit Contents | Evaluation Kit MAX41462 Software |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Kit, 434Mhz Ism/Srd Transmitter | Newark Electronics |
EVAL KIT, 434MHZ ISM/SRD TRANSMITTER | element14 |
Where can I find additional details, specifications and documents for a MAX41462EVKIT-434 ?
Additional datasheets, footprints and schematics for MAX41462EVKIT-434 are listed on our Part Details page. You can also find images and similar parts to MAX41462EVKIT-434 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX41462EVKIT-434 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX41462EVKIT-434 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX41462EVKIT-434 you can contact the distributor directly for product support, shipping queries etc.
Is the MAX41462EVKIT-434 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX41462EVKIT-434 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MAX41462EVKIT-434 .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX41462EVKIT-434 often in real-time on the comparison pages.
What if I can't find stock of MAX41462EVKIT-434 ?
You can fill out our help required form which you can use to request a quote for MAX41462EVKIT-434 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.