Status: | Active |
---|---|
Series: | MAX407 |
RoHS: | Unknown |
1.2µA Max Quiescent Current per Amplifier |
+2.5V to +10V Single-Supply Range |
500µV Max Offset Voltage (MAX406A/MAX409A) |
< 0.1pA Typical Input Bias Current |
Output Swings Rail-to-Rail |
Input Voltage Range Includes Negative Rail |
Unity Gain BW (MHz) (typ) | 0.008 |
---|---|
Input IBIAS (nA) (max) | 0.01 |
VOS (µV) (max) | 3000 |
VSUPPLY (Total) (V) (min) | 2.5 |
VSUPPLY (Total) (V) (max) | 10 |
# Amplifiers | 2 |
Rail to Rail | Output Only |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 4.96 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 8kHz |
Slew Rate | 5V/ms |
Supply Voltage Range | 2.5V to 10V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single, Dual, Quad, 1.2µA Max, | Analog Devices |
Op Amp, 8Khz, 5V/Ms, Dip-8 | Newark Electronics |
OP AMP, 8KHZ, 5V/MS, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a MAX407CPA+ ?
Additional datasheets, footprints and schematics for MAX407CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX407CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX407CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX407CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX407CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX407CPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX407CPA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX407CPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX407CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX407CPA+ ?
You can fill out our help required form which you can use to request a quote for MAX407CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.