Status: | Active |
---|---|
Series: | MAX4066, MAX4066A |
RoHS: | Unknown |
Prices starting from US$2.10
Pin Compatible with 74HC4066 |
Guaranteed On-Resistance: 170Ω max (3V supply) 45Ω max (12V supply) |
170Ω max (3V supply) |
45Ω max (12V supply) |
Guaranteed Match Between Channels: 4Ω max (MAX4066) 2Ω max (MAX4066A) |
4Ω max (MAX4066) |
2Ω max (MAX4066A) |
Guaranteed Low Leakage Currents: 1nA at +25°C (MAX4066) 100pA at +25°C (MAX4066A) |
1nA at +25°C (MAX4066) |
100pA at +25°C (MAX4066A) |
Single-Supply Operation from +2.0V to +16V |
V+ to GND Signal Handling |
TTL/CMOS-Logic Compatible |
Low Power Consumption: 0.5µW |
Low Crosstalk: -86dB |
Low Off Isolation: -58dB |
Low Distortion: 0.03% |
Wide Bandwidth: > 100MHz |
Configuration | SPST |
---|---|
# Channels | 4 |
Functions | Switch |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 16 |
RON (Ω) (max) | 45 |
Bandwidth (MHz) | 100 |
Package/Pins | PDIP/14QSOP/16SOIC (N)/14 |
BudgetaryPrice (See Notes) | 1.96 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 45ohm |
Supply Voltage Range | 2V to 16V |
Analogue Switch Case | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ANALOGUE SWITCH, QUAD, DIP-14 | element14 |
Low-Cost, Low-Voltage, Quad, S | Analog Devices |
MAX4066CPD+,Analogue Switch IC | RS |
Analogue Switch, Quad, Dip-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4066CPD+ ?
Additional datasheets, footprints and schematics for MAX4066CPD+ are listed on our Part Details page. You can also find images and similar parts to MAX4066CPD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4066CPD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4066CPD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4066CPD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4066CPD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4066CPD+ have stock available?
Authorised distributors including element14, Farnell, Analog Devices, RS and CoreStaff have stock available or on a lead time for MAX4066CPD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4066CPD+ often in real-time on the comparison pages.
What if I can't find stock of MAX4066CPD+ ?
You can fill out our help required form which you can use to request a quote for MAX4066CPD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.