Status: | Active |
---|---|
Series: | MAX40661 |
RoHS: | Unknown |
AEC-Q100 |
Enables ASIL Compliance (FMEDA Available upon Request) |
MAX40660 Optimized for CIN = 0.25pF to 5pF Bandwidth = 490MHz (typ) |
Optimized for CIN = 0.25pF to 5pF |
Bandwidth = 490MHz (typ) |
MAX40661 Optimized for CIN = 5pF to 12pF Bandwidth (CIN = 10pF) = 160MHz (typ), 100MHz (min) |
Optimized for CIN = 5pF to 12pF |
Bandwidth (CIN = 10pF) = 160MHz (typ), 100MHz (min) |
Low Noise |
Two Pin-Selectable Transimpedance Values 25kΩ 50kΩ |
25kΩ |
50kΩ |
Internal Clamp for Input Current up to 2A (Transient) |
Fast Overload Recovery: 2ns at 100mA |
Offset Input ​Provides Offset Adjust Feature |
LP Input Reduces Power Dissipation Between Pulses |
3.3V Operation |
10-Pin TDFN (Side-Wettable) or Bare Die |
VSUPPLY (V) | 3.3 |
---|---|
ICC (mA) (typ) | 41.5 |
Input Noise (nA) (max) | 44 |
Bandwidth (MHz) (min) | 200 |
IIN (µA) (max) | 1000 |
ZT (kΩ) | 50 |
Package/Pins | TDFN-CU/10 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 3.3V |
---|---|
Gain Bandwidth | 200MHz |
Input Current Max | 70mA |
Differential Output Voltage | 920mV |
Amplifier Case Style | TDFN-EP |
No. of Pins | 10Pins |
RoHS Compliant | Yes |
Automotive Transimpedance Ampl | Analog Devices |
Transimpedance Amp, Aec-Q100, 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX40661ATB/VY+ ?
Additional datasheets, footprints and schematics for MAX40661ATB/VY+ are listed on our Part Details page. You can also find images and similar parts to MAX40661ATB/VY+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40661ATB/VY+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40661ATB/VY+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40661ATB/VY+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40661ATB/VY+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40661ATB/VY+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX40661ATB/VY+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40661ATB/VY+ often in real-time on the comparison pages.
What if I can't find stock of MAX40661ATB/VY+ ?
You can fill out our help required form which you can use to request a quote for MAX40661ATB/VY+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.