Status: | Active |
---|---|
Series: | MAX40659 |
RoHS: | Unknown |
45nARMS Noise |
Two Transimpedance Values Available 18kΩ (MAX40658) 36kΩ (MAX40659) |
18kΩ (MAX40658) |
36kΩ (MAX40659) |
360MHz Minimum Bandwidth |
Internal Clamp For Input Current Up To 100mA |
Offset Adjust Input |
70mW Power Dissipation |
3.3V Operation |
Target Oper. Range (Gbps) | 100 to 520 |
---|---|
Data Rate (Mbps) (min) | 360 |
VSUPPLY (V) | 3.3 |
ICC (mA) (typ) | 21 |
Input Noise (nA) (max) | 45 |
Bandwidth (MHz) (min) | 360 |
IIN (µA) (max) | 100 |
ZT (kΩ) | 36 |
Package/Pins | TDFN/8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 3.63V |
---|---|
Gain Bandwidth | 520MHz |
Input Current Min | - |
Input Current Max | 30mA |
Differential Output Voltage | 480mV |
Amplifier Case Style | TDFN |
No. of Pins | 8Pins |
Output Resistance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
High-Speed Trans impedance pre | Analog Devices |
Transimpedance Amplifier, -40 To 85Deg C | Newark Electronics |
TRANSIMPEDANCE AMPLIFIER, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX40659ETA+ ?
Additional datasheets, footprints and schematics for MAX40659ETA+ are listed on our Part Details page. You can also find images and similar parts to MAX40659ETA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40659ETA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40659ETA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40659ETA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40659ETA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40659ETA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX40659ETA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40659ETA+ often in real-time on the comparison pages.
What if I can't find stock of MAX40659ETA+ ?
You can fill out our help required form which you can use to request a quote for MAX40659ETA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.