Status: | Active |
---|---|
Series: | MAX4063 |
RoHS: | Unknown |
2.4V to 5.5V Single-Supply Operation |
Differential Inputs and Outputs |
Adjustable Gain |
High 95dB PSRR |
High 79dB CMRR |
Low-Noise, Integrated Microphone Bias |
750µA Supply Current |
0.3µA Shutdown Current |
±4kV ESD Protection (AUX_IN) |
THD+N: 0.05% at 1kHz |
Available in Space-Saving Packages 14-Pin TSSOP 16-Pin TQFN (4mm x 4mm x 0.8mm) |
14-Pin TSSOP |
16-Pin TQFN (4mm x 4mm x 0.8mm) |
# Channels | 2 |
---|---|
VSUPPLY (V) (min) | 2.4 |
VSUPPLY (V) (max) | 5.5 |
IQ (mA) (typ) | 0.75 |
THD+N (%) | 0.05 |
en (nV/√Hz) | 12 |
PSRR (dB) (min) | 95 |
Input Type | Differential with Aux |
Package/Pins | TQFN/16TSSOP/14 |
BudgetaryPrice (See Notes) | 0.56 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | - |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | - |
Supply Voltage Range | 2.4V to 5.5V |
Amplifier Case Style | TQFN |
No. of Pins | 16Pins |
Load Impedance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Differential Microphone Preamp | Analog Devices |
Audio Amplifier, Dual, Tqfn-16 | Newark Electronics |
AUDIO AMPLIFIER, DUAL, TQFN-16 | element14 |
Where can I find additional details, specifications and documents for a MAX4063ETE+ ?
Additional datasheets, footprints and schematics for MAX4063ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX4063ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4063ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4063ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4063ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4063ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4063ETE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4063ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4063ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4063ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX4063ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.