Status: | Active |
---|---|
Series: | MAX40200 |
RoHS: | Unknown |
Save Critical Voltage Drop in Portable Application Drops Less Than 43mV at 500mA; 85mV at 1A |
Drops Less Than 43mV at 500mA; 85mV at 1A |
Longer Battery Life Low Leakage When Reverse-Biased: 70nA (Typ), 1.5µA (Max) Low Supply Quiescent Current: 7µA (Typ), 18µA (Max) |
Low Leakage When Reverse-Biased: 70nA (Typ), 1.5µA (Max) |
Low Supply Quiescent Current: 7µA (Typ), 18µA (Max) |
Saves Space Over Larger Schottky Diodes Tiny 0.73mm x 0.73mm 4-bump WLP SOT23-5 Package |
Tiny 0.73mm x 0.73mm 4-bump WLP |
SOT23-5 Package |
Supply Voltage Range 1.5V to 5.5V |
Thermally Self-Protecting |
-40°C to +125°C Temperature Range |
VCC (V) (min) | 1.5 |
---|---|
VCC (V) (max) | 5.5 |
ICC (µA) (typ) | 7 |
ICC (Reverse) (nA) (typ) | 70 |
I (Forward) (A) (typ) | 1 |
Int. FET | Yes |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/5THIN WLP/4 |
BudgetaryPrice (See Notes) | 0.31 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX40200 |
Kit Application Type | - |
Application Sub Type | Ideal Diode Current-switch |
Kit Contents | Eval Board MAX40200 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVKit of MAX40200 Current Sens | Analog Devices |
Evaluation Kit, Ideal Diode | Newark Electronics |
EVAL BOARD, IDEAL DIODE | element14 |
Where can I find additional details, specifications and documents for a MAX40200EVKIT# ?
Additional datasheets, footprints and schematics for MAX40200EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX40200EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40200EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40200EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40200EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40200EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40200EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX40200EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40200EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX40200EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX40200EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.