Status: | Active |
---|---|
Series: | MAX4012 |
RoHS: | Unknown |
Prices starting from US$3.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.16
|
212
in stock
|
Buy Now | |
Analog Devices
from US$3.37
|
3,089
in stock
|
Buy Now | |
RS
from US$4.15
|
2,032
in stock
|
Buy Now | |
Newark Electronics
from US$3.05
|
212
in stock
|
Buy Now | |
element14
from US$3.35
|
212
in stock
|
Buy Now | |
Kruse
-
|
58,545
in stock
|
Buy Now | |
Schukat Electronic
from US$4.25
|
-
|
Buy Now |
Low-Cost |
High Speed: 200MHz -3dB Bandwidth (MAX4012) 150MHz -3dB Bandwidth (MAX4016/4018/4020) 30MHz 0.1dB Gain Flatness 600V/µs Slew Rate |
200MHz -3dB Bandwidth (MAX4012) |
150MHz -3dB Bandwidth (MAX4016/4018/4020) |
30MHz 0.1dB Gain Flatness |
600V/µs Slew Rate |
Single 3.3V/5.0V Operation |
Rail-to-Rail Outputs |
Input Common-Mode Range Extends Beyond VEE |
Low Differential Gain/Phase: 0.02%/0.02° |
Low Distortion at 5MHz: -78dBc SFDR -75dB Total Harmonic Distortion |
-78dBc SFDR |
-75dB Total Harmonic Distortion |
High-Output Drive: ±120mA |
400µA Shutdown Capability (MAX4018) |
High-Output Impedance in Off State (MAX4018) |
Space-Saving SOT23, SO, µMAX, or QSOP Packages |
# Amplifiers | 1 |
---|---|
BW (MHz) (@ -3dB) | 200 |
Slew Rate (V/µs) | 600 |
BW (MHz) (0.1dB min) | 30 |
Feedback | Voltage |
Rail to Rail | Output |
ISUPPLY (mA) (typ) | 5.5 |
Single Supply | Yes |
VOFFSET (mV) (max) | 20 |
IBIAS (µA) (max) | 20 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8SOT23/5 |
BudgetaryPrice (See Notes) | 2.25 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 200MHz |
Slew Rate | 600V/µs |
Supply Voltage Range | ± 1.65V to ± 5V 3.3V to 10V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Cost, High-Speed, Single-S | Analog Devices |
MAX4012EUK+T, Op Amps | RS |
Op Amp, 200Mhz, 600V/Us, Sot23-5 | Newark Electronics |
OP AMP, 200MHZ, 600V/US, SOT23-5 | element14 |
IC AMP OP MAX4012 SOT-23-5 | Kruse |
Op-Amp 200MHz -40/+85°C SOT23-5 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX4012EUK+T ?
Additional datasheets, footprints and schematics for MAX4012EUK+T are listed on our Part Details page. You can also find images and similar parts to MAX4012EUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4012EUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4012EUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4012EUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4012EUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4012EUK+T have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4012EUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4012EUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX4012EUK+T ?
You can fill out our help required form which you can use to request a quote for MAX4012EUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.