Status: | Active |
---|---|
Series: | MAX40056EVKIT |
RoHS: | Unknown |
Precision Real-Time Current-Monitoring with Fault Detection |
Internal Available1.5V Reference |
-0.3V to +65V Input Common Mode Range |
-40°C to +125°C Temperature Range |
Evaluates 8-µMAX MAX40056FAUA+ Device |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX40056 |
Kit Application Type | Amplifier |
Application Sub Type | Current Sense Amplifier |
Kit Contents | Evaluation Kit MAX40056 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Current-Sense Amplifier W / PW | Analog Devices |
Eval Kit, Current Sense Amplifier | Newark Electronics |
EVAL KIT, CURRENT SENSE AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a MAX40056EVKIT# ?
Additional datasheets, footprints and schematics for MAX40056EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX40056EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40056EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40056EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40056EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40056EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40056EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MAX40056EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40056EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX40056EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX40056EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.