Status: | Active |
---|---|
Series: | MAX4004 |
RoHS: | Unknown |
Wide Reference Current Dynamic Range Guaranteed 250nA to 2.5mA with 5% Accuracy Extended 10nA to 10mA with 10% Monitor Accuracy |
Guaranteed 250nA to 2.5mA with 5% Accuracy |
Extended 10nA to 10mA with 10% Monitor Accuracy |
Current (MAX4004) or Voltage (MAX4006) Monitor Output |
Reference Current-Limit Protection (20mA, typ) |
Voltage Clamp Protects Subsequent Output Circuitry |
+2.7V to +22V Wide Voltage Range Operation |
6-Pin SOT23 Packages |
Photo Diode Appl. | PIN |
---|---|
IDIODE (min) | 10nA (-113dBm) |
IDIODE (max) | 10mA (+7dBm) |
VBIAS (V) (min) | 2.7 |
VBIAS (V) (max) | 22 |
ICC (µA) (typ) | 40 |
iNOUT (pARMS) (to 10kHz) | 9.2 |
Package/Pins | SOT23/6 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 1.39 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Current Monitor |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 22V |
IC Package Type | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Accuracy, High-Side Curre | Analog Devices |
Current Monitor, High Side, Sot-23-6 | Newark Electronics |
CURRENT MONITOR, HIGH SIDE, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a MAX4004EUT+T ?
Additional datasheets, footprints and schematics for MAX4004EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX4004EUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4004EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4004EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4004EUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4004EUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4004EUT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4004EUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4004EUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX4004EUT+T ?
You can fill out our help required form which you can use to request a quote for MAX4004EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.