Status: | Active |
---|---|
Series: | MAX4002 |
RoHS: | Unknown |
Complete RF-Detecting PA Controllers |
Variety of Input Ranges MAX4000: -58dBV to -13dBV (-45dBm to 0dBm in 50Ω) MAX4001: -48dBV to -3dBV (-35dBm to +10dBm in 50Ω) MAX4002: -43dBV to +2dBV (-30dBm to +15dBm in 50Ω) |
MAX4000: -58dBV to -13dBV (-45dBm to 0dBm in 50Ω) |
MAX4001: -48dBV to -3dBV (-35dBm to +10dBm in 50Ω) |
MAX4002: -43dBV to +2dBV (-30dBm to +15dBm in 50Ω) |
Frequency Range from 100MHz to 2.5GHz |
Temperature Stable Linear-in-dB Response |
Fast Response: 70ns 10dB Step |
10mA Output Sourcing Capability |
Low Power: 17mW at 3V (typ) |
Shutdown Current 30µA (max) |
Available in an 8-Bump UCSP and a Small 8-Pin µMAX Package |
Detector Type | Log. Amp. |
---|---|
Dynamic Range (dB) | 45 |
VCC (V) | 2.7 to 5.5 |
ISUPPLY (mA) | 5.9 |
RF Freq. (MHz) (min) | 100 |
RF Freq. (MHz) (max) | 2500 |
PRF (dBm) (50Ω Term) | -30 to +15 |
Footprint (mm x mm) | 3.0 x 5.0 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 1.86 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Dynamic Range | 45 dB |
Scale Factor | - |
Response Time | 70ns |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Supply Voltage Range | 2.7V to 5.5V |
Input Offset Voltage | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Logarithmic Amplifier, 70Ns, Umax-8 | Newark Electronics |
LOGARITHMIC AMPLIFIER, 70NS, UMAX-8 | element14 |
2.5Ghz 45dB RF-Detecting Contr | Analog Devices |
DETECTOR/CONTROLLER | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX4002EUA+ ?
Additional datasheets, footprints and schematics for MAX4002EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX4002EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4002EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4002EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4002EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4002EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4002EUA+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for MAX4002EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4002EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4002EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX4002EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.