Status: | Active |
---|---|
Series: | MAX40018 |
RoHS: | Unknown |
Ultra-Low Power Preserves Battery Life 400nA Typical Supply Current (Per Channel) |
400nA Typical Supply Current (Per Channel) |
Single 1.7V to 5.5V Supply Voltage Range The Device Can be Powered From the Same 1.8V/2.5V/3.3V/5V System Rails |
The Device Can be Powered From the Same 1.8V/2.5V/3.3V/5V System Rails |
Tiny Packages Save Board Space 1.63mm x 0.91mm x 0.5mm WLP-8 with 0.4mm Bump Pitch 3mm x 3mm x 0.75mm TDFN-8 Package |
1.63mm x 0.91mm x 0.5mm WLP-8 with 0.4mm Bump Pitch |
3mm x 3mm x 0.75mm TDFN-8 Package |
Precision Specifications for Buffer/Filter/Gain Stages Low 350μV Input Offset Voltage Rail-to-Rail Output Voltage 9kHz GBP Low 0.1pA Input Bias Current Unity-Gain Stable |
Low 350μV Input Offset Voltage |
Rail-to-Rail Output Voltage |
9kHz GBP |
Low 0.1pA Input Bias Current |
Unity-Gain Stable |
-40°C to +125°C Temperature Range |
Unity Gain BW (MHz) (typ) | 0.009 |
---|---|
Input IBIAS (nA) (max) | 0.2 |
VOS (µV) (max) | 1300 |
VSUPPLY (Total) (V) (min) | 1.7 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 2 |
Rail to Rail | Output Only |
Package/Pins | TDFN/8THIN WLP/8 |
BudgetaryPrice (See Notes) | 0.94 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 9kHz |
Slew Rate | 6.4V/µs |
Supply Voltage Range | 1.7V to 5.5V |
Amplifier Case Style | WLP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual Nanopower Op Amp with Ver | Analog Devices |
Op-Amp, Dual, 9Khz, 6.4V/Us, Wlp-8 | Newark Electronics |
OP-AMP, DUAL, 9KHZ, 6.4V/US, WLP-8 | element14 |
Where can I find additional details, specifications and documents for a MAX40018ANA+ ?
Additional datasheets, footprints and schematics for MAX40018ANA+ are listed on our Part Details page. You can also find images and similar parts to MAX40018ANA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40018ANA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40018ANA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40018ANA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40018ANA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40018ANA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX40018ANA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40018ANA+ often in real-time on the comparison pages.
What if I can't find stock of MAX40018ANA+ ?
You can fill out our help required form which you can use to request a quote for MAX40018ANA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.