Status: | Active |
---|---|
Series: | MAX40016EVKIT |
RoHS: | Unknown |
Integrated Current Sense Element |
4-Decade Measurement Range Maintains Accuracy from < 300µA to 3A |
Maintains Accuracy from < 300µA to 3A |
Withstands Overloads to 4A |
+2.5V to +5.5V Input Common Mode Range |
Low Power Mode Reduces Supply Current to <10µA |
Tiny 1.98mm x 1.31mm 15-Bump WLP |
-40°C to +125°C Operating Temperature Range |
Evaluates the MAX40016ANL+ |
Accommodates Easy-to-Use components |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX40016 |
Kit Application Type | Amplifier |
Application Sub Type | Current Sense Amplifier |
Kit Contents | Eval Board MAX40016 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Wide Range Current Sense Ampli | Analog Devices |
Eval Kit, Current Sense Amplifier | Newark Electronics |
EVAL KIT, CURRENT SENSE AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a MAX40016EVKIT# ?
Additional datasheets, footprints and schematics for MAX40016EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX40016EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40016EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40016EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40016EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40016EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40016EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX40016EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40016EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX40016EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX40016EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.