Status: | Active |
---|---|
Series: | MAX40008 |
RoHS: | Unknown |
220ns Propagation Delay |
Tiny 0.73mm x 1.1mm with 0.35mm Pitch 6-Bump WLP and SOT23 Packages Save Board Space |
Rail-to-Rail Inputs |
Low Operating Current ≤ 17μA (max) Over Temperature |
No Phase Reversal for Overdriven Inputs |
Integrated RF Immunity Filters |
Supply Voltage Range (1.7V to 5.5V) Allows Operation from 1.8V, 2.5V, 3V, and 5V Supplies |
Push-Pull (MAX40009) or Open-Drain (MAX40008) Outputs |
-40°C to +125°C Temperature Range |
Low-Power Shutdown Input Reduces Quiescent Current to 150nA |
tPD (ns) (typ) | 220 |
---|---|
VOS (mV) (max) | 7 |
VSUPPLY (Total) (V) (min) | 1.7 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Comparators | 1 |
Input Range | Rail to Railabove Pos. Rail |
ICC per Comp. (µA) (max) | 25 |
Logic Out | Open Drain |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOT23/6THIN WLP/6 |
BudgetaryPrice (See Notes) | 0.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Low Voltage |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | - |
Supply Voltage Range | 1.7V to 5.5V |
Comparator Case Style | WLP |
No. of Pins | 6Pins |
IC Output Type | Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
COMPARATOR, OPEN DRAIN, WLP-6 | element14 |
Low power, fast comparator | Analog Devices |
Where can I find additional details, specifications and documents for a MAX40008ANT+ ?
Additional datasheets, footprints and schematics for MAX40008ANT+ are listed on our Part Details page. You can also find images and similar parts to MAX40008ANT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40008ANT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40008ANT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40008ANT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40008ANT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40008ANT+ have stock available?
Authorised distributors including element14, Farnell and Analog Devices have stock available or on a lead time for MAX40008ANT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40008ANT+ often in real-time on the comparison pages.
What if I can't find stock of MAX40008ANT+ ?
You can fill out our help required form which you can use to request a quote for MAX40008ANT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.