Status: | Active |
---|---|
Series: | MAX40005 |
RoHS: | Unknown |
Tiny 0.73mm x 0.73mm, 4-Bump WLP and 5-Pin SOT23 Packages Save Board Space |
Ultra-Low 500nA Operating Current Preserves Battery Power in Applications Where Comparator is Constantly Monitoring |
1.7V to 5.5V Supply Range Allows Operation from 1.8V, 2.5V, 3V, and 5V Systems |
Input Voltage Range: 0.1V to 5.5V |
External REF Range: 1.7V to 5.5V |
Wide Variety of Factory-Trimmed Reference Voltages Saves Space and Cost of External Reference: 0.2V, 0.5V, 0.9V, 1.222V 9µs Propagation Delay |
0.2V, 0.5V, 0.9V, 1.222V |
9µs Propagation Delay |
-40°C to +125°C Specified Temperature Range |
tPD (ns) (typ) | 9000 |
---|---|
VOS (mV) (max) | 10 |
VSUPPLY (Total) (V) (min) | 1.7 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Comparators | 1 |
Input Range | Rail to Railabove Pos. Rail |
ICC per Comp. (µA) (max) | 1.1 |
Logic Out | Push-Pull |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOT23/5THIN WLP/4 |
BudgetaryPrice (See Notes) | 0.51 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Nanopower |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | - |
Supply Voltage Range | 1.7V to 5.5V |
Comparator Case Style | WLP |
No. of Pins | 4Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
COMPARATOR, INV, OPEN DRAIN, WLP-4 | Farnell |
600nA Comparator in Ultra-Tiny | Analog Devices |
Where can I find additional details, specifications and documents for a MAX40005ANS02+ ?
Additional datasheets, footprints and schematics for MAX40005ANS02+ are listed on our Part Details page. You can also find images and similar parts to MAX40005ANS02+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40005ANS02+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40005ANS02+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40005ANS02+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40005ANS02+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40005ANS02+ have stock available?
Authorised distributors including Farnell and Analog Devices have stock available or on a lead time for MAX40005ANS02+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40005ANS02+ often in real-time on the comparison pages.
What if I can't find stock of MAX40005ANS02+ ?
You can fill out our help required form which you can use to request a quote for MAX40005ANS02+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.