Status: | Active |
---|---|
Series: | MAX394 |
RoHS: | Unknown |
Low On-Resistance, < 17Ω Typical (35Ω max) |
Guaranteed Matched On-Resistance Between Channels, < 2Ω |
Guaranteed Flat On-Resistance over Analog Signal Range, Δ4Ω Max |
Guaranteed Charge Injection < 10pC |
Guaranteed Off-Channel Leakage < 2.5nA at +85°C |
ESD Guaranteed > 2000V per Method 3015.7 |
Single-Supply Operation (+2.7V to +15V) |
Bipolar-Supply Operation (±2.7V to ±8V) |
TTL/CMOS-Logic Compatibility |
Rail-to-Rail Analog Signal Handling Capability |
Pin Compatible with MAX333, MAX333A |
Configuration | 2-to-1SPDT |
---|---|
# Channels | 4 |
VSUPPLY (Single) (V) (min) | 2.7 |
VSUPPLY (Single) (V) (max) | 15 |
VSUPPLY (Dual) (±V) (min) | 2.7 |
VSUPPLY (Dual) (±V) (max) | 8 |
VSIGNAL (V) (min) | -8 |
VSIGNAL (V) (max) | 15 |
Dynamic Range (max) (V) (max) | 16 |
RON (Ω) (max) | 35 |
RFLAT(ON) (Ω) (typ) | 4 |
Package/Pins | SOIC (W)/20SSOP/20TSSOP/20 |
BudgetaryPrice (See Notes) | 6.98 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 35ohm |
Supply Voltage Range | 2.7V to 15V ± 2.7V to ± 8V |
Analogue Switch Case | WSOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage, Quad, SPDT, CMOS | Analog Devices |
ANALOGUE SWITCH, QUAD, WSOIC-20 | Farnell |
Analogue Switch, Quad, Wsoic-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX394EWP+ ?
Additional datasheets, footprints and schematics for MAX394EWP+ are listed on our Part Details page. You can also find images and similar parts to MAX394EWP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX394EWP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX394EWP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX394EWP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX394EWP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX394EWP+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX394EWP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX394EWP+ often in real-time on the comparison pages.
What if I can't find stock of MAX394EWP+ ?
You can fill out our help required form which you can use to request a quote for MAX394EWP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.