Status: | Active |
---|---|
Series: | MAX391 |
RoHS: | Unknown |
Low On-Resistance, 20Ω Typical |
Guaranteed On-Resistance Match Between Channels, < 2Ω |
Guaranteed On-Resistance Flatness Over Signal Range, 4Ω Max |
Guaranteed Charge Injection, < 5pC |
Improved Leakage Over Temperature, < 2.5nA at +85°C |
Electrostatic Discharge > 2000V per Method 3015.7 |
Single-Supply Operation (+3V to +15V) Bipolar-Supply Operation (±3V to ±8V) |
Low Power Consumption, < 1µW |
TTL/CMOS-Logic Compatible |
Configuration | SPST |
---|---|
# Channels | 4 |
Normal Position | Closed |
VSUPPLY (Single) (V) (min) | 3 |
VSUPPLY (Single) (V) (max) | 15 |
VSUPPLY (Dual) (±V) (min) | 3 |
VSUPPLY (Dual) (±V) (max) | 8 |
VSIGNAL (V) (min) | -8 |
VSIGNAL (V) (max) | 15 |
Dynamic Range (max) (V) (max) | 16 |
RON (Ω) (max) | 35 |
RFLAT(ON) (Ω) (typ) | 1 |
Package/Pins | PDIP/16SOIC (N)/16TSSOP/16 |
BudgetaryPrice (See Notes) | 2.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NC |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 175ohm |
Supply Voltage Range | 3V to 15V ± 3V to ± 8V |
Analogue Switch Case | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MAX391CSE+, Multiplexer Switch ICs | RS |
Precision, Quad, SPST Analog S | Analog Devices |
Analogue Switch, Quad, Nsoic-16 | Newark Electronics |
ANALOGUE SWITCH, QUAD, NSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a MAX391CSE+ ?
Additional datasheets, footprints and schematics for MAX391CSE+ are listed on our Part Details page. You can also find images and similar parts to MAX391CSE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX391CSE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX391CSE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX391CSE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX391CSE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX391CSE+ have stock available?
Authorised distributors including RS, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX391CSE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX391CSE+ often in real-time on the comparison pages.
What if I can't find stock of MAX391CSE+ ?
You can fill out our help required form which you can use to request a quote for MAX391CSE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.