Status: | Active |
---|---|
Series: | MAX38908EVK-TDFN |
RoHS: | Unknown |
Evaluates the MAX38908 IC in a 14-pin (3mm x 3mm) TDFN |
0.9V to 5.5V Input Range |
2.7V to 20V Bias Voltage to Provide Wider Supply Options |
0.6V to 5.0V Resistor Configurable Output Voltage (Default Output Set to 1V) |
Up to 4A Output Current |
Proven 4-Layer 1-oz Copper PCB Layout |
Demonstrates Compact Solution Size |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Eval Board, Linear Regulator Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX38908EVK#TDFN | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX38908EVK#TDFN ?
Additional datasheets, footprints and schematics for MAX38908EVK#TDFN are listed on our Part Details page. You can also find images and similar parts to MAX38908EVK#TDFN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX38908EVK#TDFN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX38908EVK#TDFN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX38908EVK#TDFN you can contact the distributor directly for product support, shipping queries etc.
Is the MAX38908EVK#TDFN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX38908EVK#TDFN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX38908EVK#TDFN .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX38908EVK#TDFN often in real-time on the comparison pages.
What if I can't find stock of MAX38908EVK#TDFN ?
You can fill out our help required form which you can use to request a quote for MAX38908EVK#TDFN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.