Status: | Active |
---|---|
Series: | MAX38888EVKIT |
RoHS: | Unknown |
2.99V to 3.36V System Output Voltage Range |
1.42V to 2.71V Super Cap Voltage Range |
2.5A Peak Discharge Current |
Resistor Adjustable Voltage and Current Thresholds |
Proven 2-Layer 2oz Copper PCB Layout |
Demonstrates Compact Solution Size |
Fully Assemble and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX38888ATD+ |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Super Cap Backup Regulator |
Kit Contents | Eval Kit MAX38888ATD+ |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
A super cap back-up regulator | Analog Devices |
Eval Kit, Super Cap Backup Regulator | Newark Electronics |
EVAL KIT, SUPER CAP BACKUP REGULATOR | element14 |
Where can I find additional details, specifications and documents for a MAX38888EVKIT# ?
Additional datasheets, footprints and schematics for MAX38888EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX38888EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX38888EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX38888EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX38888EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX38888EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX38888EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX38888EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX38888EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX38888EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX38888EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.