Status: | Active |
---|---|
Series: | MAX3872 |
RoHS: | Unknown |
Multirate Data Input: 2.667Gbps (FEC), 2.488Gbps, 1.244Gbps, 622.08Mbps, 155.52Mbps, 1.25Gbps/2.5Gbps (Ethernet) |
Reference Clock Not Required for Data Acquisition |
Exceeds ANSI, ITU, and Bellcore SONET/SDH Jitter Specifications |
2.7mUIRMS Jitter Generation |
10mVP-P Input Sensitivity Without Threshold Adjust |
0.65UIP-P High-Frequency Jitter Tolerance |
±170mV Input Threshold Adjust Range |
Clock Holdover Capability Using Frequency-Selectable Reference Clock |
Serial Loopback Input Available for System Diagnostic Testing |
Loss-of-Lock (Active-Low LOL) Indicator |
Functions | CDR |
---|---|
Data Rate (Mbps) (min) | 155 |
Data Rate (Mbps) (max) | 2667 |
Multirate | Yes |
VSUPPLY (V) | 3.3 |
ICC (mA) (typ) | 175 |
I/O Type | CML |
Package/Pins | TQFN/32 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 51.38 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock & Data Recovery |
---|---|
Frequency | 2.667GHz |
No. of Outputs | 1Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | TQFN |
No. of Pins | 32Pins |
IC Output Type | CML |
IC Input Type | CML |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Multirate Clock and Data Recov | Analog Devices |
CLOCK & DATA RECOVERY, 2.667GHZ, TQFN-32 | Farnell |
Where can I find additional details, specifications and documents for a MAX3872ETJ+ ?
Additional datasheets, footprints and schematics for MAX3872ETJ+ are listed on our Part Details page. You can also find images and similar parts to MAX3872ETJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3872ETJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3872ETJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3872ETJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3872ETJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3872ETJ+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX3872ETJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3872ETJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX3872ETJ+ ?
You can fill out our help required form which you can use to request a quote for MAX3872ETJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.