Status: | Active |
---|---|
Series: | MAX38643AEVK-WLP |
RoHS: | Unknown |
Evaluates the MAX38643A in a 6-pin WLP |
1.8V to 5.5V Input Range |
1.0V to 3.3V Configurable Output Voltage |
Up to 700mA Output Current |
Proven 2-Layer 1oz Copper PCB Layout |
Demonstrates Compact Solution Size |
Fully Assemble and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX38643AENT+ |
Kit Application Type | Power Management |
Application Sub Type | DC / DC Buck Converter |
RoHS Compliant | Yes |
Eval Kit, Step-Down Dc-Dc Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX38643AEVK#WLP ?
Additional datasheets, footprints and schematics for MAX38643AEVK#WLP are listed on our Part Details page. You can also find images and similar parts to MAX38643AEVK#WLP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX38643AEVK#WLP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX38643AEVK#WLP price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX38643AEVK#WLP you can contact the distributor directly for product support, shipping queries etc.
Is the MAX38643AEVK#WLP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX38643AEVK#WLP have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX38643AEVK#WLP .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX38643AEVK#WLP often in real-time on the comparison pages.
What if I can't find stock of MAX38643AEVK#WLP ?
You can fill out our help required form which you can use to request a quote for MAX38643AEVK#WLP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.