Status: | Active |
---|---|
Series: | MAX383, MAX383B |
RoHS: | Unknown |
Single-Supply Operation (+3V to +15V) |
Bipolar-Supply Operation (±3V to ±8V) |
Pin-Compatible with DG401/DG403/DG405 |
Low On-Resistance, 20Ω Typical (35Ω Max) |
Guaranteed Matched On-Resistance Between Channels, < 2Ω |
Guaranteed Flat On-Resistance over Specified Analog Signal Range, < 4Ω |
Guaranteed Charge Injection, < 5pC |
Guaranteed Off-Channel Leakage, < 2.5nA at +85°C |
TTL/CMOS-Logic Compatible with 3V, 5V, ±3V, and ±5V Supplies |
Rail-to-Rail Analog Signal Handling Capability |
Configuration | 2-to-1SPDT |
---|---|
# Channels | 2 |
Normal Position | Open/Closed |
VSUPPLY (Single) (V) (min) | 2.7 |
VSUPPLY (Single) (V) (max) | 16 |
VSUPPLY (Dual) (±V) (min) | 3 |
VSUPPLY (Dual) (±V) (max) | 8 |
VSIGNAL (V) (min) | -8 |
VSIGNAL (V) (max) | 16 |
Dynamic Range (max) (V) (max) | 16 |
RON (Ω) (max) | 35 |
RFLAT(ON) (Ω) (typ) | 4 |
Package/Pins | PDIP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 4.87 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 35ohm |
Supply Voltage Range | 3V to 15V ± 3V to ± 8V |
Analogue Switch Case | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Precision, Low-Voltage, SPST C | Analog Devices |
ANALOGUE SWITCH, DUAL, NSOIC-16 | Farnell |
Analogue Switch, Dual, Nsoic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX383CSE+ ?
Additional datasheets, footprints and schematics for MAX383CSE+ are listed on our Part Details page. You can also find images and similar parts to MAX383CSE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX383CSE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX383CSE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX383CSE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX383CSE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX383CSE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX383CSE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX383CSE+ often in real-time on the comparison pages.
What if I can't find stock of MAX383CSE+ ?
You can fill out our help required form which you can use to request a quote for MAX383CSE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.