Status: | Production |
---|---|
Series: | MAX3815 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Digital Video Equalizer |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
IC Package Type | TQFP |
No. of Pins | 48Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Digital Video Equalizer, Tqfp-48 | Newark Electronics |
DIGITAL VIDEO EQUALIZER, TQFP-48 | element14 |
TMDS Digital Video Equalizer f | Analog Devices |
Where can I find additional details, specifications and documents for a MAX3815CCM+TD?
Additional datasheets, footprints and schematics for MAX3815CCM+TD are listed on our Part Details page. You can also find images and similar parts to MAX3815CCM+TD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3815CCM+TD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3815CCM+TD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3815CCM+TD fall under?
The MAX3815CCM+TD is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX3815CCM+TD when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3815CCM+TD you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3815CCM+TD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX3815CCM+TD have stock available?
Authorised distributors including Newark Electronics, element14, Analog Devices and Farnell have stock available or on a lead time for MAX3815CCM+TD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3815CCM+TD often in real-time on the comparison pages.
What if I can't find stock of MAX3815CCM+TD?
You can fill out our help required form which you can use to request a quote for MAX3815CCM+TD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.