Status: | Active |
---|---|
Series: | MAX3658 |
RoHS: | Unknown |
45nARMS Noise, -33dBm Sensitivity |
18.3kΩ Transimpedance Gain |
580MHz Bandwidth |
2mAP-P Input Overload, 1dBm Overload |
66mW Power Dissipation |
3.3V Operation |
Average Photocurrent Monitor |
Target Oper. Range (Gbps) | <1 |
---|---|
Data Rate (Mbps) (max) | 622 |
VSUPPLY (V) | 3.3 |
ICC (mA) (typ) | 20 |
Input Noise (nA) (max) | 45 |
Bandwidth (MHz) (min) | 580 |
IIN (µA) (max) | 2000 |
ZT (kΩ) | 18.3 |
Package/Pins | TDFN/8 |
BudgetaryPrice (See Notes) | 2.95 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 3.3V |
---|---|
Gain Bandwidth | 580MHz |
Input Current Min | 20mA |
Input Current Max | 26mA |
Differential Output Voltage | 240mV |
Amplifier Case Style | TDFN |
No. of Pins | 8Pins |
Output Resistance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
622Mbps, Low-Noise, High-Gain | Analog Devices |
Transimpedance Amp, 580Mhz, Tdfn-8 | Newark Electronics |
TRANSIMPEDANCE AMP, 580MHZ, TDFN-8 | element14 |
Where can I find additional details, specifications and documents for a MAX3658AETA+T ?
Additional datasheets, footprints and schematics for MAX3658AETA+T are listed on our Part Details page. You can also find images and similar parts to MAX3658AETA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3658AETA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3658AETA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3658AETA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3658AETA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3658AETA+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3658AETA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3658AETA+T often in real-time on the comparison pages.
What if I can't find stock of MAX3658AETA+T ?
You can fill out our help required form which you can use to request a quote for MAX3658AETA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.