MAX3645EEE+ Optical Limiting Amplifiers by Analog Devices

Status: Production
Series: MAX3645
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX3645 limiting amplifier functions as a data quantizer and is pin compatible with the Mindspeed MC2045-2 and MC2045-2Y postamplifiers. The amplifier accepts a wide range of input voltages and provides constant-level positive emitter-coupled logic (PECL) output voltages with controlled edge speeds.The MAX3645 features an integrated power detector with complementary PECL loss-of-signal (LOS) outputs that indicate when the input power level drops below a programmable threshold. An optional squelch function holds the data outputs at static levels during aLOS condition.The MAX3645 operates from a single +3.3V or +5.0V power supply over a -40°C to +85°C temperature range. It is available in 16-pin SO and 16-pin QSOP packages.

Where to Buy

Prices starting from US$2.68

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$4.32
506
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$2.68
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.65
-
Buy Now

MAX3645EEE+ Amplifiers & Comparators by Analog Devices

LIMITING AMP, 2.97V-5.5V, QSOP-16

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Bandwidth 250MHz
Supply Voltage Min 2.97V
Supply Voltage Max 5.5V
Amplifier Case Style QSOP
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
RoHS Compliant Yes

Alternative Descriptions

+2.97V to +5.5V, 125Mbps to 20 | Analog Devices
Limiting Amp, 2.97V-5.5V, Qsop-16 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX3645EEE+?

Additional datasheets, footprints and schematics for MAX3645EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX3645EEE+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX3645EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3645EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX3645EEE+ fall under?

The MAX3645EEE+ is listed under Optical Limiting Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to MAX3645EEE+ when available in the Optical Limiting Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3645EEE+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX3645EEE+ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for MAX3645EEE+ have stock available?

Authorised distributors including Analog Devices, CoreStaff, Farnell and Newark Electronics have stock available or on a lead time for MAX3645EEE+.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX3645EEE+ often in real-time on the comparison pages.

What if I can't find stock of MAX3645EEE+?

You can fill out our help required form which you can use to request a quote for MAX3645EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay