Status: | Active |
---|---|
Series: | MAX3471 |
RoHS: | Unknown |
1.6µA Supply Current with Receiver Enabled |
+2.5V to +5.5V Single-Supply Operation |
True Fail-Safe Receiver Input |
Available in µMAX Package |
1/8-Unit-Load Receiver Input |
-7V to +10V Common-Mode Input Voltage Range |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 2.5 to 5.5 |
Data Rate (kbps) (min) | 64 |
ICC (mA) (typ) | 0.0016 |
Tx EN | Yes |
Rx EN | Yes |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 2.19 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3471 |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3471 |
Data Rate | 64Kbps |
IC Temperature Range | Industrial |
Line Bus Drive Receive Transceiver Type | Half-Duplex Differential Transceiver |
Operating Temperature Range | -40°C to +85°C |
Output Type | Adjustable |
Supply Current | 83µA |
Supply Voltage Range | 2.5V to 5.5V |
Termination Type | Surface Mount Device |
1.6µA, RS-485/RS-422, Half Dup | Analog Devices |
Rs422/Rs485 Transceiver, 64Kbps, Umax-8 | Newark Electronics |
IC, TRANSCEIVER, RS485/422, 1/2 DUP | element14 |
Where can I find additional details, specifications and documents for a MAX3471EUA+ ?
Additional datasheets, footprints and schematics for MAX3471EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX3471EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3471EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3471EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3471EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3471EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3471EUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX3471EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3471EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX3471EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX3471EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.