Status: | Active |
---|---|
Series: | MAX34417EVKIT |
RoHS: | Unknown |
Easy Evaluation of the MAX34417 |
USB-12C/SMBus Interface |
PC, Laptop, or Tablet with Windows XP®, Windows® 7, 8, and 10 Compatible Software |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX34417ENE+ |
Kit Application Type | Power Management |
Application Sub Type | Current and Voltage Monitor |
Kit Contents | Eval Board MAX34417ENE+ Micro-USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVKIT of SMBus Four Channel Wi | Analog Devices |
Eval Board, Power Accumulator | Newark Electronics |
EVAL BOARD, POWER ACCUMULATOR | element14 |
Where can I find additional details, specifications and documents for a MAX34417EVKIT# ?
Additional datasheets, footprints and schematics for MAX34417EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX34417EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX34417EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX34417EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX34417EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX34417EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX34417EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MAX34417EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX34417EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX34417EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX34417EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.