Status: | Active |
---|---|
Series: | MAX3421E |
RoHS: | Unknown |
Microprocessor-Independent USB Solution |
Software Compatible with the MAX3420E USB Peripheral Controller with SPI Interface |
Complies with USB Specification Revision 2.0 (Full-Speed 12Mbps Peripheral, Full-/Low-Speed 12Mbps/1.5Mbps Host) |
Integrated USB Transceiver |
Firmware/Hardware Control of an Internal D+ Pullup Resistor (Peripheral Mode) and D+/D- Pulldown Resistors (Host Mode) |
Programmable 3- or 4-Wire, 26MHz SPI Interface |
Level Translators and VL Input Allow Independent System Interface Voltage |
Internal Comparator Detects VBUS for Self-Powered Peripheral Applications |
ESD Protection on D+, D-, and VBCOMP |
Interrupt Output Pin (Level- or Programmable-Edge) Allows Polled or Interrupt-Driven SPI Interface |
Eight General-Purpose Inputs and Eight General-Purpose Outputs |
Interrupt Signal for General-Purpose Input Pins, Programmable Edge Polarity |
Intelligent USB SIE |
Automatically Handles USB Flow Control and Double Buffering |
Handles Low-Level USB Signaling Details |
Contains Timers for USB Time-Sensitive Operations so SPI Master Does Not Need to Time Events |
Space-Saving Lead-Free TQFP and TQFN Packages (5mm x 5mm) |
VSUPPLY (V) | 3.3 |
---|---|
ISUPPLY (mA) (max) | 45 |
Host Speed (Mbps) | 12/1.5 |
Peripheral Speed (Mbps) | 12 |
SPI Clock (MHz) | 0 to 26 |
VL (V) | 1.4 to 3.6 |
Package/Pins | TQFN/32TQFP/32 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 5.05 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | ESD-Protected USB Peripheral/Host Controller |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | TQFP |
No. of Pins | 32Pins |
Data Rate | 12Mbps |
No. of Ports | 1 Port, 1Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
USB Type | USB Host / Peripheral Controller |
Usb Peripheral/Host Ctrl, 12Mbps, 85Degc | Newark Electronics |
USB PERIPHERAL/HOST CNTR, 12MBPS, TQFP32 | element14 |
USB Peripheral/Host Controller | Analog Devices |
USB Periph/Host Controller SPI Interface | RS |
Where can I find additional details, specifications and documents for a MAX3421EEHJ+T ?
Additional datasheets, footprints and schematics for MAX3421EEHJ+T are listed on our Part Details page. You can also find images and similar parts to MAX3421EEHJ+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3421EEHJ+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3421EEHJ+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3421EEHJ+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3421EEHJ+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3421EEHJ+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and RS have stock available or on a lead time for MAX3421EEHJ+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3421EEHJ+T often in real-time on the comparison pages.
What if I can't find stock of MAX3421EEHJ+T ?
You can fill out our help required form which you can use to request a quote for MAX3421EEHJ+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.