Status: | Active |
---|---|
Series: | MAX335 |
RoHS: | Unknown |
8 Separately Controlled SPST Switches |
SPI-Compatible Serial Interface |
Accepts ±15V Analog Swings |
Multiple Devices Can Be Daisy Chained |
Configuration | SPST |
---|---|
# Channels | 8 |
Functions | Switch |
Normal Position | Open |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 150 |
Package/Pins | PDIP/24SOIC (W)/24TSSOP/24 |
BudgetaryPrice (See Notes) | 3.57 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 8Channels |
On State Resistance Max | 150ohm |
Supply Voltage Range | ± 4.5V to ± 20V |
Analogue Switch Case | TSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Serial Controlled, 8-Channel S | Analog Devices |
Analogue Switch, 8-Ch, Tssop-24 | Newark Electronics |
ANALOGUE SWITCH, 8-CH, TSSOP-24 | element14 |
Where can I find additional details, specifications and documents for a MAX335EUG+ ?
Additional datasheets, footprints and schematics for MAX335EUG+ are listed on our Part Details page. You can also find images and similar parts to MAX335EUG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX335EUG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX335EUG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX335EUG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX335EUG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX335EUG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX335EUG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX335EUG+ often in real-time on the comparison pages.
What if I can't find stock of MAX335EUG+ ?
You can fill out our help required form which you can use to request a quote for MAX335EUG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.