Status: | Active |
---|---|
Series: | MAX333A |
RoHS: | Unknown |
Prices starting from US$5.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.36
|
552
in stock
|
Buy Now | |
Analog Devices
from US$5.54
|
1,229
in stock
|
Buy Now | |
element14
from US$6.59
|
575
in stock
|
Buy Now | |
Newark Electronics
from US$5.35
|
566
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.72
|
15
in stock
|
Buy Now | |
Schukat Electronic
from US$7.71
|
10
in stock
|
Buy Now |
Upgraded Replacement for a DG211/DG212 Pair or Two DG403s |
Low On Resistance < 17Ω Typical (35Ω Max) |
Guaranteed Matched On Resistance Between Channels < 2Ω |
Guaranteed Flat On Resistance over Analog Signal Range Δ3Ω Max |
Guaranteed Charge Injection < 10pC |
Guaranteed Off-Channel Leakage < 6nA at +85°C |
ESD Guaranteed > 2000V per Method 3015.7 |
Single-Supply Operation (+10V to +30V) |
Bipolar-Supply Operation (±4.5V to ±20V) |
TTL-/CMOS-Logic Compatibility |
Rail-to-Rail Analog Signal Handling Capability |
Configuration | SPDT |
---|---|
# Channels | 4 |
Functions | Switch |
VSUPPLY (Single) (V) (min) | 10 |
VSUPPLY (Single) (V) (max) | 30 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 35 |
Package/Pins | PDIP/20SOIC (W)/20SSOP/20TSSOP/20 |
BudgetaryPrice (See Notes) | 4.37 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 35ohm |
Supply Voltage Range | ± 4.5V to ± 20V |
Analogue Switch Case | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Switch Case Style | SOIC |
Base Number | 333 |
IC Temperature Range | Commercial |
Logic Function Number | 333 |
On Resistance Rds(on) | 175ohm |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 30V |
Supply Voltage Min | 10V |
Supply Voltage Source | Dual |
Turn Off Time | 145ns |
Turn On Time | 175ns |
Precision, Quad, SPDT, CMOS An | Analog Devices |
SWITCH, QUAD SPDT, SMD, SOIC20, 333 | element14 |
Switch, Quad Spdt, Smd, Soic20, 333 | Newark Electronics |
IC: analog switch | Transfer Multisort Elektronik |
4xSPDT Analog Switch <35R SOL20 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX333ACWP+ ?
Additional datasheets, footprints and schematics for MAX333ACWP+ are listed on our Part Details page. You can also find images and similar parts to MAX333ACWP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX333ACWP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX333ACWP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX333ACWP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX333ACWP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX333ACWP+ have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MAX333ACWP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX333ACWP+ often in real-time on the comparison pages.
What if I can't find stock of MAX333ACWP+ ?
You can fill out our help required form which you can use to request a quote for MAX333ACWP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.